FTDI Chip Smart Cables C232HD-DDHSP-0

Description
USB to UART Cable 5.90' (1.80m)
Request a Quote Datasheet
Description
USB to UART Cable 5.90' (1.80m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smart Cables - 768-1011-ND - DigiKey
Thief River Falls, MN, United States
Smart Cables
768-1011-ND
Smart Cables 768-1011-ND
USB to UART Cable 5.90' (1.80m)

USB to UART Cable 5.90' (1.80m)

Buy Now Datasheet
Cable, Usb/uart, 0.25A/3.3V O/p, 180Cm; Conversion Type Ftdi - 05X9895 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Usb/uart, 0.25A/3.3V O/p, 180Cm; Conversion Type Ftdi
05X9895
Cable, Usb/uart, 0.25A/3.3V O/p, 180Cm; Conversion Type Ftdi 05X9895
CABLE, USB/UART, 0.25A/3.3V O/P, 180CM; Conversion Type:USB to UART Converter; Baud Rate:12Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232H; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product RoHS Compliant: Yes

CABLE, USB/UART, 0.25A/3.3V O/P, 180CM; Conversion Type:USB to UART Converter; Baud Rate:12Mbaud; Converter Connector Type:Free / Stripped End; Chip Type:FT232H; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Smart Cables - C232HD-DDHSP-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Smart Cables
C232HD-DDHSP-0
Cable Assemblies - Smart Cables C232HD-DDHSP-0
CABLE USB HS UART 3.3V, 1.8M

CABLE USB HS UART 3.3V, 1.8M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 768-1011-ND 05X9895 C232HD-DDHSP-0
Product Name Smart Cables Cable, Usb/uart, 0.25A/3.3V O/p, 180Cm; Conversion Type Ftdi Cable Assemblies - Smart Cables
Product Type Serial; USB USB
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details