FSP TECHNOLOGY INC. AC DC Desktop, Wall Power Adapters FSP270-RBAN3

Description
19V 270W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
19V 270W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2967-FSP270-RBAN3-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2967-FSP270-RBAN3-ND
AC DC Desktop, Wall Power Adapters 2967-FSP270-RBAN3-ND
19V 270W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

19V 270W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 2967-FSP270-RBAN3-ND
Product Name AC DC Desktop, Wall Power Adapters
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details