FSP TECHNOLOGY INC. AC DC Desktop, Wall Power Adapters FSP065-DHCM1

Description
12V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
12V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 2967-FSP065-DHCM1-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
2967-FSP065-DHCM1-ND
AC DC Desktop, Wall Power Adapters 2967-FSP065-DHCM1-ND
12V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

12V 65W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Power Supplies
Product Number 2967-FSP065-DHCM1-ND
Product Name AC DC Desktop, Wall Power Adapters
Type Medical Power Supply; 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance ROHS COMP
AC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-12-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Current 33.3 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
200 to 240VAC In 48 to 56VDC Out 480W PS - 1606-XLS480F - Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
DC Output Voltage 48.0 to 56.0 volts
View Details