fruitcore robotics Industrial (Articulated) Robots HORST600

Description
fruitcore robotics' HORST600 is an industrial robot that combines easy operation and performance with a compact design. With its optimal maneuverability and maximum flexibility, this robot can work in the largest possible workspace. HORST600 is fast, precise, and ideal for the metal and plastics processing industries, medical and testing industries, and is highly versatile. HORST600 can be installed to meet specific requirements, whether on the floor or ceiling. With a weight of around 30 kg, this lightweight robot is highly maneuverable and has a repeatability of +/- 0.05 mm, making it extremely precise. Its compact design and versatility allow it to handle a wide variety of components in a wide range of applications. All fruitcore robotics' robots are made in Germany, ensuring high-quality digital robots and increased efficiency for your production processes. HORST600 is available with various features, such as the Fingergreifer, Sauggreifer, and digitalem Zwilling in Software horstFX, making it highly customizable. HORST600 offers several advantages, such as simple operation, optimal cost-benefit ratio, and can be used in almost all industrial sectors. The digital robot is designed to simplify connectivity at all stages of life, from initial installation and connection to operation, maintenance, and repair. With a little space required and a large workspace, HORST600 can handle payloads of up to 3 kilograms, making it particularly loadable. The 6-axis industrial robot HORST600 impresses with its well-thought-out kinematics and low space requirement, yet large workspace with a maximum range of 584 mm. It has a high performance and an optimal ratio of range and payload. HORST600 takes everything very accurately, with precise positioning being a matter of course. With its 6 axes, it has no trouble working with high absolute and repeat accuracy.
Description
fruitcore robotics' HORST600 is an industrial robot that combines easy operation and performance with a compact design. With its optimal maneuverability and maximum flexibility, this robot can work in the largest possible workspace. HORST600 is fast, precise, and ideal for the metal and plastics processing industries, medical and testing industries, and is highly versatile. HORST600 can be installed to meet specific requirements, whether on the floor or ceiling. With a weight of around 30 kg, this lightweight robot is highly maneuverable and has a repeatability of +/- 0.05 mm, making it extremely precise. Its compact design and versatility allow it to handle a wide variety of components in a wide range of applications. All fruitcore robotics' robots are made in Germany, ensuring high-quality digital robots and increased efficiency for your production processes. HORST600 is available with various features, such as the Fingergreifer, Sauggreifer, and digitalem Zwilling in Software horstFX, making it highly customizable. HORST600 offers several advantages, such as simple operation, optimal cost-benefit ratio, and can be used in almost all industrial sectors. The digital robot is designed to simplify connectivity at all stages of life, from initial installation and connection to operation, maintenance, and repair. With a little space required and a large workspace, HORST600 can handle payloads of up to 3 kilograms, making it particularly loadable. The 6-axis industrial robot HORST600 impresses with its well-thought-out kinematics and low space requirement, yet large workspace with a maximum range of 584 mm. It has a high performance and an optimal ratio of range and payload. HORST600 takes everything very accurately, with precise positioning being a matter of course. With its 6 axes, it has no trouble working with high absolute and repeat accuracy.

Suppliers

Company
Product
Description
Supplier Links
Industrial (Articulated) Robots - HORST600 - fruitcore robotics
Constance, Germany
Industrial (Articulated) Robots
HORST600
Industrial (Articulated) Robots HORST600
fruitcore robotics' HORST600 is an industrial robot that combines easy operation and performance with a compact design. With its optimal maneuverability and maximum flexibility, this robot can work in the largest possible workspace. HORST600 is fast, precise, and ideal for the metal and plastics processing industries, medical and testing industries, and is highly versatile. HORST600 can be installed to meet specific requirements, whether on the floor or ceiling. With a weight of around 30 kg, this lightweight robot is highly maneuverable and has a repeatability of +/- 0.05 mm, making it extremely precise. Its compact design and versatility allow it to handle a wide variety of components in a wide range of applications. All fruitcore robotics' robots are made in Germany, ensuring high-quality digital robots and increased efficiency for your production processes. HORST600 is available with various features, such as the Fingergreifer, Sauggreifer, and digitalem Zwilling in Software horstFX, making it highly customizable. HORST600 offers several advantages, such as simple operation, optimal cost-benefit ratio, and can be used in almost all industrial sectors. The digital robot is designed to simplify connectivity at all stages of life, from initial installation and connection to operation, maintenance, and repair. With a little space required and a large workspace, HORST600 can handle payloads of up to 3 kilograms, making it particularly loadable. The 6-axis industrial robot HORST600 impresses with its well-thought-out kinematics and low space requirement, yet large workspace with a maximum range of 584 mm. It has a high performance and an optimal ratio of range and payload. HORST600 takes everything very accurately, with precise positioning being a matter of course. With its 6 axes, it has no trouble working with high absolute and repeat accuracy.

fruitcore robotics' HORST600 is an industrial robot that combines easy operation and performance with a compact design. With its optimal maneuverability and maximum flexibility, this robot can work in the largest possible workspace. HORST600 is fast, precise, and ideal for the metal and plastics processing industries, medical and testing industries, and is highly versatile.

HORST600 can be installed to meet specific requirements, whether on the floor or ceiling. With a weight of around 30 kg, this lightweight robot is highly maneuverable and has a repeatability of +/- 0.05 mm, making it extremely precise. Its compact design and versatility allow it to handle a wide variety of components in a wide range of applications.

All fruitcore robotics' robots are made in Germany, ensuring high-quality digital robots and increased efficiency for your production processes. HORST600 is available with various features, such as the Fingergreifer, Sauggreifer, and digitalem Zwilling in Software horstFX, making it highly customizable.

HORST600 offers several advantages, such as simple operation, optimal cost-benefit ratio, and can be used in almost all industrial sectors. The digital robot is designed to simplify connectivity at all stages of life, from initial installation and connection to operation, maintenance, and repair. With a little space required and a large workspace, HORST600 can handle payloads of up to 3 kilograms, making it particularly loadable.

The 6-axis industrial robot HORST600 impresses with its well-thought-out kinematics and low space requirement, yet large workspace with a maximum range of 584 mm. It has a high performance and an optimal ratio of range and payload. HORST600 takes everything very accurately, with precise positioning being a matter of course. With its 6 axes, it has no trouble working with high absolute and repeat accuracy.

Supplier's Site

Technical Specifications

  fruitcore robotics
Product Category Robots
Product Number HORST600
Product Name Industrial (Articulated) Robots
Robot Type Articulated
Industry / Application Robotic Assembly; Packaging Robot; Medical / Pharmaceutical
# of Axes 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Robotic Screwdriver Assembly Machine SCARA 4-Axis -  - Visumatic Industrial Products
Specs
Robot Type SCARA; (Robot System)
Industry / Application Robotic Assembly
# of Axes 4 #
View Details
Industrial Robotics - Articulated Robots - HIWIN Corporation
Specs
Robot Type Articulated
View Details
Hexapod, High Accuracy, 200 mm Diameter Platform, 6 kg Load, M6 - HXP100PHA-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
# of Axes 6 #
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC1 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 5250 mm (39.37 to 207 inch)
View Details