Frontier Electronics Corp. TH Trench MOS Schottky Barrier Diode

Description
Frontier's series of Trench MOS Schottky diodes are a very robust mechanical design with low forward voltage (VF) ratings. Optimized for high efficiency and low power loss, they are ideally suited for use in switching power supplies and reverse battery protection. The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.92 volts, much lower than other types of diodes. This low forward voltage drop provides higher system efficiency and faster switching speed. In a Schottky diode, a semiconductor to metal junction is formed in which the N-type semiconductor acts as the cathode and the metal acts as the anode of the Schottky diode. When selecting Schottky Diodes there are some important parameters to be considered, Forward Voltage Drop (VF), Average Rectified Current (IO), and Peak Repetitive Reverse Current (VRRM) are the most common. The Schottky Diodes' low Forward Voltage Drop (VF) make them ideally suited for use in solar systems to prevent batteries from draining through the solar panel when there is little to no light. Schottky Diodes are also used in switched-mode power supplies as rectifiers due to their fast response time and high efficiency. Average rectified current range from 4.0A to 60.0A Forward voltage range from 0.45V to 0.92V Peak repetitive reverse voltage range from 45V to 300V
Description
Frontier's series of Trench MOS Schottky diodes are a very robust mechanical design with low forward voltage (VF) ratings. Optimized for high efficiency and low power loss, they are ideally suited for use in switching power supplies and reverse battery protection. The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.92 volts, much lower than other types of diodes. This low forward voltage drop provides higher system efficiency and faster switching speed. In a Schottky diode, a semiconductor to metal junction is formed in which the N-type semiconductor acts as the cathode and the metal acts as the anode of the Schottky diode. When selecting Schottky Diodes there are some important parameters to be considered, Forward Voltage Drop (VF), Average Rectified Current (IO), and Peak Repetitive Reverse Current (VRRM) are the most common. The Schottky Diodes' low Forward Voltage Drop (VF) make them ideally suited for use in solar systems to prevent batteries from draining through the solar panel when there is little to no light. Schottky Diodes are also used in switched-mode power supplies as rectifiers due to their fast response time and high efficiency. Average rectified current range from 4.0A to 60.0A Forward voltage range from 0.45V to 0.92V Peak repetitive reverse voltage range from 45V to 300V

Suppliers

Company
Product
Description
Supplier Links
TH Trench MOS Schottky Barrier Diode -  - Frontier Electronics Corp.
Simi Valley, CA, USA
TH Trench MOS Schottky Barrier Diode
TH Trench MOS Schottky Barrier Diode
Frontier's series of Trench MOS Schottky diodes are a very robust mechanical design with low forward voltage (VF) ratings. Optimized for high efficiency and low power loss, they are ideally suited for use in switching power supplies and reverse battery protection. The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.92 volts, much lower than other types of diodes. This low forward voltage drop provides higher system efficiency and faster switching speed. In a Schottky diode, a semiconductor to metal junction is formed in which the N-type semiconductor acts as the cathode and the metal acts as the anode of the Schottky diode. When selecting Schottky Diodes there are some important parameters to be considered, Forward Voltage Drop (VF), Average Rectified Current (IO), and Peak Repetitive Reverse Current (VRRM) are the most common. The Schottky Diodes' low Forward Voltage Drop (VF) make them ideally suited for use in solar systems to prevent batteries from draining through the solar panel when there is little to no light. Schottky Diodes are also used in switched-mode power supplies as rectifiers due to their fast response time and high efficiency. Average rectified current range from 4.0A to 60.0A Forward voltage range from 0.45V to 0.92V Peak repetitive reverse voltage range from 45V to 300V

Frontier's series of Trench MOS Schottky diodes are a very robust mechanical design with low forward voltage (VF) ratings. Optimized for high efficiency and low power loss, they are ideally suited for use in switching power supplies and reverse battery protection. The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.92 volts, much lower than other types of diodes. This low forward voltage drop provides higher system efficiency and faster switching speed. In a Schottky diode, a semiconductor to metal junction is formed in which the N-type semiconductor acts as the cathode and the metal acts as the anode of the Schottky diode. When selecting Schottky Diodes there are some important parameters to be considered, Forward Voltage Drop (VF), Average Rectified Current (IO), and Peak Repetitive Reverse Current (VRRM) are the most common. The Schottky Diodes' low Forward Voltage Drop (VF) make them ideally suited for use in solar systems to prevent batteries from draining through the solar panel when there is little to no light. Schottky Diodes are also used in switched-mode power supplies as rectifiers due to their fast response time and high efficiency.

  • Average rectified current range from 4.0A to 60.0A
  • Forward voltage range from 0.45V to 0.92V
  • Peak repetitive reverse voltage range from 45V to 300V
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Schottky Diodes
Product Name TH Trench MOS Schottky Barrier Diode
Package DO-201; TO-220
RoHS Compliant RoHS
VF 0.4500 to 1.15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220-2
VF 1.6 volts
View Details
Schottky Diodes & Rectifiers - 1660565 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - BAS7004SH6827XTSA1 - 1022106-BAS7004SH6827XTSA1 - Win Source Electronics
Specs
Life Cycle Stage Active
Package PG-SOT363-6
VF 1 volts
View Details
5 suppliers