Frontier Electronics Corp. TH Schottky Barrier Diode

Description
The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.95 volts, much lower than other types of diodes. This low forward voltage drop provides higher system efficiency and faster switching speed. In a Schottky diode, a semiconductor to metal junction is formed in which the N-type semiconductor acts as the cathode and the metal acts as the anode of the Schottky diode. When selecting Schottky Diodes there are some important parameters to be considered, Forward Voltage Drop (VF), Average Rectified Current (IO), and Peak Repetitive Reverse Current (VRRM) are the most common. The Schottky Diodes' low Forward Voltage Drop (VF) make them ideally suited for use in solar systems to prevent batteries from draining through the solar panel when there is little to no light. Schottky Diodes are also used in switched-mode power supplies as rectifiers due to their fast response time and high efficiency. Average rectified current range from 1.0A to 60.0A Forward voltage range from 0.45V to 0.95V Peak repetitive reverse voltage range from 20V to 200V
Description
The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.95 volts, much lower than other types of diodes. This low forward voltage drop provides higher system efficiency and faster switching speed. In a Schottky diode, a semiconductor to metal junction is formed in which the N-type semiconductor acts as the cathode and the metal acts as the anode of the Schottky diode. When selecting Schottky Diodes there are some important parameters to be considered, Forward Voltage Drop (VF), Average Rectified Current (IO), and Peak Repetitive Reverse Current (VRRM) are the most common. The Schottky Diodes' low Forward Voltage Drop (VF) make them ideally suited for use in solar systems to prevent batteries from draining through the solar panel when there is little to no light. Schottky Diodes are also used in switched-mode power supplies as rectifiers due to their fast response time and high efficiency. Average rectified current range from 1.0A to 60.0A Forward voltage range from 0.45V to 0.95V Peak repetitive reverse voltage range from 20V to 200V

Suppliers

Company
Product
Description
Supplier Links
TH Schottky Barrier Diode -  - Frontier Electronics Corp.
Simi Valley, CA, USA
TH Schottky Barrier Diode
TH Schottky Barrier Diode
The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.95 volts, much lower than other types of diodes. This low forward voltage drop provides higher system efficiency and faster switching speed. In a Schottky diode, a semiconductor to metal junction is formed in which the N-type semiconductor acts as the cathode and the metal acts as the anode of the Schottky diode. When selecting Schottky Diodes there are some important parameters to be considered, Forward Voltage Drop (VF), Average Rectified Current (IO), and Peak Repetitive Reverse Current (VRRM) are the most common. The Schottky Diodes' low Forward Voltage Drop (VF) make them ideally suited for use in solar systems to prevent batteries from draining through the solar panel when there is little to no light. Schottky Diodes are also used in switched-mode power supplies as rectifiers due to their fast response time and high efficiency. Average rectified current range from 1.0A to 60.0A Forward voltage range from 0.45V to 0.95V Peak repetitive reverse voltage range from 20V to 200V

The Schottky diode (also known as a Schottky Barrier Diode) is a fast switching diode with a low forward voltage drop. There is a small voltage drop across a diode when current flows through it. Frontier TH Schottky diodes have a forward voltage drop (VF range of 0.45 to 0.95 volts, much lower than other types of diodes. This low forward voltage drop provides higher system efficiency and faster switching speed. In a Schottky diode, a semiconductor to metal junction is formed in which the N-type semiconductor acts as the cathode and the metal acts as the anode of the Schottky diode. When selecting Schottky Diodes there are some important parameters to be considered, Forward Voltage Drop (VF), Average Rectified Current (IO), and Peak Repetitive Reverse Current (VRRM) are the most common. The Schottky Diodes' low Forward Voltage Drop (VF) make them ideally suited for use in solar systems to prevent batteries from draining through the solar panel when there is little to no light. Schottky Diodes are also used in switched-mode power supplies as rectifiers due to their fast response time and high efficiency.

  • Average rectified current range from 1.0A to 60.0A
  • Forward voltage range from 0.45V to 0.95V
  • Peak repetitive reverse voltage range from 20V to 200V
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Schottky Diodes
Product Name TH Schottky Barrier Diode
Package DO-15; DO-41; DO-201; TO-220
RoHS Compliant RoHS
VF 0.4500 to 0.9500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TFP
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 1220336 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details