Frontier Electronics Corp. TH High Voltage Fast Recovery Diode

Description
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) range of 150ns to 500ns. Reverse standoff voltage range from 1,000V to 24,000V Average forward rectified current range from 5mA to 500mA Reverse recovery time from 100ns to 500ns
Description
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) range of 150ns to 500ns. Reverse standoff voltage range from 1,000V to 24,000V Average forward rectified current range from 5mA to 500mA Reverse recovery time from 100ns to 500ns

Suppliers

Company
Product
Description
Supplier Links
TH High Voltage Fast Recovery Diode -  - Frontier Electronics Corp.
Simi Valley, CA, USA
TH High Voltage Fast Recovery Diode
TH High Voltage Fast Recovery Diode
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) range of 150ns to 500ns. Reverse standoff voltage range from 1,000V to 24,000V Average forward rectified current range from 5mA to 500mA Reverse recovery time from 100ns to 500ns

Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) range of 150ns to 500ns.

  • Reverse standoff voltage range from 1,000V to 24,000V
  • Average forward rectified current range from 5mA to 500mA
  • Reverse recovery time from 100ns to 500ns
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Rectifiers
Product Name TH High Voltage Fast Recovery Diode
Rectifier Configuration / Technology Fast Recovery Rectifier
Package DO-15; DO-41
RoHS Compliant RoHS
IO 0.0050 to 0.5000 amps
VRRM 1000 to 24000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - 1219488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rectifier Configuration / Technology Bridge
Package Minidip smd
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCPHN6 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 5500 mA
trr 2000 ns
View Details
Rectifier Diodes, Type SBD - Model: YA878C12R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 30 amps
VRRM 120 volts
View Details
General-purpose dual Schottky diode - BAS70-07,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B SOT143B
RoHS Compliant RoHS
View Details
8 suppliers