Frontier Electronics Corp. TH Efficient Fast Recovery Diode

Description
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) of 25ns. Peak reverse voltage range from 50V to 600V Peak forward surge current range from 5.0A to 20.0A Reverse recovery time: 25ns
Description
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) of 25ns. Peak reverse voltage range from 50V to 600V Peak forward surge current range from 5.0A to 20.0A Reverse recovery time: 25ns

Suppliers

Company
Product
Description
Supplier Links
TH Efficient Fast Recovery Diode -  - Frontier Electronics Corp.
Simi Valley, CA, USA
TH Efficient Fast Recovery Diode
TH Efficient Fast Recovery Diode
Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) of 25ns. Peak reverse voltage range from 50V to 600V Peak forward surge current range from 5.0A to 20.0A Reverse recovery time: 25ns

Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time (trr) of 25ns.

  • Peak reverse voltage range from 50V to 600V
  • Peak forward surge current range from 5.0A to 20.0A
  • Reverse recovery time: 25ns
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Rectifiers
Product Name TH Efficient Fast Recovery Diode
Rectifier Configuration / Technology Fast Recovery Rectifier
Package TO-220
RoHS Compliant RoHS
IO 5 to 20 amps
VRRM 50 to 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65A - Fuji Electric Corp. of America
Specs
Package TO-220-2
IO 25 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 1220586 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Rectifier Diode - HRPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details