Frontier Electronics Corp. TH Bridge Diode

Description
A bridge rectifier is an arrangement of four or more discreet diodes in a bridge circuit configuration which provides the same output polarity for either input polarity. Bridge rectifiers are used to convert alternating current (AC) into direct current (DC). A bridge rectifier provides full-wave rectification from a two-wire AC input. In addition to the converting of AC to DC, bridge rectifiers are also used to detect the amplitude of modulateed radio signals. Maximum avererage rectified current: 8A Maximum peak forward surge current: 300A Forward voltage: 1V (per leg)
Description
A bridge rectifier is an arrangement of four or more discreet diodes in a bridge circuit configuration which provides the same output polarity for either input polarity. Bridge rectifiers are used to convert alternating current (AC) into direct current (DC). A bridge rectifier provides full-wave rectification from a two-wire AC input. In addition to the converting of AC to DC, bridge rectifiers are also used to detect the amplitude of modulateed radio signals. Maximum avererage rectified current: 8A Maximum peak forward surge current: 300A Forward voltage: 1V (per leg)

Suppliers

Company
Product
Description
Supplier Links
TH Bridge Diode -  - Frontier Electronics Corp.
Simi Valley, CA, USA
TH Bridge Diode
TH Bridge Diode
A bridge rectifier is an arrangement of four or more discreet diodes in a bridge circuit configuration which provides the same output polarity for either input polarity. Bridge rectifiers are used to convert alternating current (AC) into direct current (DC). A bridge rectifier provides full-wave rectification from a two-wire AC input. In addition to the converting of AC to DC, bridge rectifiers are also used to detect the amplitude of modulateed radio signals. Maximum avererage rectified current: 8A Maximum peak forward surge current: 300A Forward voltage: 1V (per leg)

A bridge rectifier is an arrangement of four or more discreet diodes in a bridge circuit configuration which provides the same output polarity for either input polarity. Bridge rectifiers are used to convert alternating current (AC) into direct current (DC). A bridge rectifier provides full-wave rectification from a two-wire AC input.

In addition to the converting of AC to DC, bridge rectifiers are also used to detect the amplitude of modulateed radio signals.

  • Maximum avererage rectified current: 8A
  • Maximum peak forward surge current: 300A
  • Forward voltage: 1V (per leg)
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Diodes
Product Name TH Bridge Diode
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 24 volts
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details