Frontier Electronics Corp. SMD Zener Diode

Description
Zener diodes are a unique type of diode which permits current to flow in the forward direction and also allows current to flow in the reverse direction when the voltage is above a certain value. This breakdown voltage is known as the Zener voltage (VZ). In non-Zener diodes, the Zener voltage is high, and the diode becomes permanently damaged if a reverse current above ZV is allowed to pass through it. Zener diodes are designed so that the ZV is at a much lower value which allows a controlled breakdown which does not damage the diode when a reverse current above the Zener voltage passes through. Zener diodes are often used in voltage stabilizers/regulato rs, surge suppressors, peak clippers, switching operations, reference elements and in many other applications. The constant reverse voltage of a Zener diode renders it a very useful component in regulating the output voltage against variations in the load resistance or variations in the input voltage from an unregulated power supply. The current through the Zener diode will change (regulate) in order to keep the voltage within the threshold limits of Zener action and the maximum power that it can dissipate. Power range from 1.0W to 5.0W Zener voltage range from 3.3V to 330V Leakage current range from 0.5μA to 100μA
Description
Zener diodes are a unique type of diode which permits current to flow in the forward direction and also allows current to flow in the reverse direction when the voltage is above a certain value. This breakdown voltage is known as the Zener voltage (VZ). In non-Zener diodes, the Zener voltage is high, and the diode becomes permanently damaged if a reverse current above ZV is allowed to pass through it. Zener diodes are designed so that the ZV is at a much lower value which allows a controlled breakdown which does not damage the diode when a reverse current above the Zener voltage passes through. Zener diodes are often used in voltage stabilizers/regulato rs, surge suppressors, peak clippers, switching operations, reference elements and in many other applications. The constant reverse voltage of a Zener diode renders it a very useful component in regulating the output voltage against variations in the load resistance or variations in the input voltage from an unregulated power supply. The current through the Zener diode will change (regulate) in order to keep the voltage within the threshold limits of Zener action and the maximum power that it can dissipate. Power range from 1.0W to 5.0W Zener voltage range from 3.3V to 330V Leakage current range from 0.5μA to 100μA

Suppliers

Company
Product
Description
Supplier Links
SMD Zener Diode -  - Frontier Electronics Corp.
Simi Valley, CA, USA
SMD Zener Diode
SMD Zener Diode
Zener diodes are a unique type of diode which permits current to flow in the forward direction and also allows current to flow in the reverse direction when the voltage is above a certain value. This breakdown voltage is known as the Zener voltage (VZ). In non-Zener diodes, the Zener voltage is high, and the diode becomes permanently damaged if a reverse current above ZV is allowed to pass through it. Zener diodes are designed so that the ZV is at a much lower value which allows a controlled breakdown which does not damage the diode when a reverse current above the Zener voltage passes through. Zener diodes are often used in voltage stabilizers/regulato rs, surge suppressors, peak clippers, switching operations, reference elements and in many other applications. The constant reverse voltage of a Zener diode renders it a very useful component in regulating the output voltage against variations in the load resistance or variations in the input voltage from an unregulated power supply. The current through the Zener diode will change (regulate) in order to keep the voltage within the threshold limits of Zener action and the maximum power that it can dissipate. Power range from 1.0W to 5.0W Zener voltage range from 3.3V to 330V Leakage current range from 0.5μA to 100μA

Zener diodes are a unique type of diode which permits current to flow in the forward direction and also allows current to flow in the reverse direction when the voltage is above a certain value. This breakdown voltage is known as the Zener voltage (VZ). In non-Zener diodes, the Zener voltage is high, and the diode becomes permanently damaged if a reverse current above ZV is allowed to pass through it. Zener diodes are designed so that the ZV is at a much lower value which allows a controlled breakdown which does not damage the diode when a reverse current above the Zener voltage passes through.

Zener diodes are often used in voltage stabilizers/regulators, surge suppressors, peak clippers, switching operations, reference elements and in many other applications. The constant reverse voltage of a Zener diode renders it a very useful component in regulating the output voltage against variations in the load resistance or variations in the input voltage from an unregulated power supply. The current through the Zener diode will change (regulate) in order to keep the voltage within the threshold limits of Zener action and the maximum power that it can dissipate.

  • Power range from 1.0W to 5.0W
  • Zener voltage range from 3.3V to 330V
  • Leakage current range from 0.5μA to 100μA
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Zener Diodes
Product Name SMD Zener Diode
Package SMA; SMB
Unlock Full Specs
to access all available technical data