Ultra Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Ultra Fast Recovery Diodes have a reverse recovery time (trr) range of 50ns to 100ns.
| Frontier Electronics Corp. | |
|---|---|
| Product Category | Rectifiers |
| Product Name | SMD Ultra Fast Recovery Diode |
| Rectifier Configuration / Technology | Fast Recovery Rectifier |
| Package | SMA; SMB |
| RoHS Compliant | RoHS |
| VRRM | 50 to 1000 volts |
| IFSM | 30 to 100 amps |