Frontier Electronics Corp. SMD General Purpose Rectifier Diode

Description
General Purpose Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Peak reverse voltage range from 50V to 1,000V Peak forward surge current range from 1.0A to 10.0A
Description
General Purpose Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Peak reverse voltage range from 50V to 1,000V Peak forward surge current range from 1.0A to 10.0A

Suppliers

Company
Product
Description
Supplier Links
SMD General Purpose Rectifier Diode -  - Frontier Electronics Corp.
Simi Valley, CA, USA
SMD General Purpose Rectifier Diode
SMD General Purpose Rectifier Diode
General Purpose Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Peak reverse voltage range from 50V to 1,000V Peak forward surge current range from 1.0A to 10.0A

General Purpose Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage.

  • Peak reverse voltage range from 50V to 1,000V
  • Peak forward surge current range from 1.0A to 10.0A
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Rectifiers
Product Name SMD General Purpose Rectifier Diode
Rectifier Configuration / Technology Fast Recovery Rectifier
Package SMA; SMB; SOD-123
RoHS Compliant RoHS
IO 1 to 10 amps
VRRM 50 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 200 volts
View Details
Schottky Diodes & Rectifiers - 1461719 - RS Components, Ltd.
Specs
Package Type t
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N3613 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details