Frontier Electronics Corp. Chip Antennas

Description
Frontier's series of chip antennas are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Tuning services are available. Frequency range from 428MHz to 5850MHz Gain: -3.3dB to 3.0dB Custom designs available Tuning services available LTCC (Low Temperature Co-fired Ceramic)
Description
Frontier's series of chip antennas are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Tuning services are available. Frequency range from 428MHz to 5850MHz Gain: -3.3dB to 3.0dB Custom designs available Tuning services available LTCC (Low Temperature Co-fired Ceramic)

Suppliers

Company
Product
Description
Supplier Links
Chip Antennas -  - Frontier Electronics Corp.
Simi Valley, CA, USA
Chip Antennas
Chip Antennas
Frontier's series of chip antennas are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Tuning services are available. Frequency range from 428MHz to 5850MHz Gain: -3.3dB to 3.0dB Custom designs available Tuning services available LTCC (Low Temperature Co-fired Ceramic)

Frontier's series of chip antennas are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Tuning services are available.

  • Frequency range from 428MHz to 5850MHz
  • Gain: -3.3dB to 3.0dB
  • Custom designs available
  • Tuning services available
  • LTCC (Low Temperature Co-fired Ceramic)
Supplier's Site

Technical Specifications

  Frontier Electronics Corp.
Product Category Antennas
Product Name Chip Antennas
Polarization Linear
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Ultra Wideband Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
Antenna Kit - Model AK-4G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details