FRIWO Gerätebau GmbH Adaptor, Ac-Dc, 12V, 0.6A; No. Of Outputs Friwo FOX6 12V

Description
ADAPTOR, AC-DC, 12V, 0.6A; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage -RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, AC-DC, 12V, 0.6A; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage -RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Ac-Dc, 12V, 0.6A; No. Of Outputs Friwo - 15AC6537 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 12V, 0.6A; No. Of Outputs Friwo
15AC6537
Adaptor, Ac-Dc, 12V, 0.6A; No. Of Outputs Friwo 15AC6537
ADAPTOR, AC-DC, 12V, 0.6A; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage -RoHS Compliant: Yes

ADAPTOR, AC-DC, 12V, 0.6A; No. of Outputs:1 Output; Output Power Max:7.2W; Output Voltage - Output 1:12V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:-; Output Voltage -RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15AC6537
Product Name Adaptor, Ac-Dc, 12V, 0.6A; No. Of Outputs Friwo
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Single Phase Three Phase 100A 250A 300A Rectifier for Electroplating Painting Production Line - No.1601574155332 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
50W Desktop Power Supply, Single Output - QADA-50 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 12.0 to 9.0 volts
View Details
Industrial, DIN Rail Power Supplies - 2330-AC2250-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Input Voltage 18.0 to 30.0 volts
View Details