LUTZE, Inc. Connector/Terminal/Pin 600662

Description
DISCONTINUED BY MANUFACTURER, CABLE FITTING WITH HEXAGON BASE, PLASTIC FITTING, TOP-T-P PG 11, STRAIN RELIEF AND SEAL, MATERIAL POLYAMIDE PA 6.6-V-2, COLOR: GREY RAL 7001, 5-10 MM, UR APPROVALS, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CABLE FITTING WITH HEXAGON BASE, PLASTIC FITTING, TOP-T-P PG 11, STRAIN RELIEF AND SEAL, MATERIAL POLYAMIDE PA 6.6-V-2, COLOR: GREY RAL 7001, 5-10 MM, UR APPROVALS, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 26397568 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26397568
Connector/Terminal/Pin 26397568
DISCONTINUED BY MANUFACTURER, CABLE FITTING WITH HEXAGON BASE, PLASTIC FITTING, TOP-T-P PG 11, STRAIN RELIEF AND SEAL, MATERIAL POLYAMIDE PA 6.6-V-2, COLOR: GREY RAL 7001, 5-10 MM, UR APPROVALS, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CABLE FITTING WITH HEXAGON BASE, PLASTIC FITTING, TOP-T-P PG 11, STRAIN RELIEF AND SEAL, MATERIAL POLYAMIDE PA 6.6-V-2, COLOR: GREY RAL 7001, 5-10 MM, UR APPROVALS, PRICED EACH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 26397568
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1262-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
Connector - Double Sided Small Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details