Freudenberg & Co. Seal 55X90X10TC-BX

Description
OIL SEAL, 55 MM SHAFT DIAMETER, 90 MM OUTSIDE DIAMETER, 10 MM OVERALL WIDTH, NITRILE RUBBER LIP MATERIAL, 2 LIP, -40 TO 200 F CONTINUOUS TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
Description
OIL SEAL, 55 MM SHAFT DIAMETER, 90 MM OUTSIDE DIAMETER, 10 MM OVERALL WIDTH, NITRILE RUBBER LIP MATERIAL, 2 LIP, -40 TO 200 F CONTINUOUS TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Seal - 225656937 - Radwell International
Willingboro, NJ, United States
OIL SEAL, 55 MM SHAFT DIAMETER, 90 MM OUTSIDE DIAMETER, 10 MM OVERALL WIDTH, NITRILE RUBBER LIP MATERIAL, 2 LIP, -40 TO 200 F CONTINUOUS TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY

OIL SEAL, 55 MM SHAFT DIAMETER, 90 MM OUTSIDE DIAMETER, 10 MM OVERALL WIDTH, NITRILE RUBBER LIP MATERIAL, 2 LIP, -40 TO 200 F CONTINUOUS TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Mechanical Seals
Product Number 225656937
Product Name Seal
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Seal SET - EADS-F-D40-55A - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Double Mechanical Seal With a Mechanical Drive - EP Type-3 Series - Woodex MECO Industries
Specs
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Seal Application Agitator or Mixer
View Details
Mechanical Seals - Type F Seal Head - Hi-Tech Seals, Inc.
Specs
Mechanical Seal Type Double
Seal Design Metal Bellows
Spring Element Single Spring
View Details