Fremont Micro Devices Corporation Memory - EEPROM - FT93C46A-USR-T FT93C46A-USR-T

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040344-FT93C46A-USR -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8 or 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040344-FT93C46A-USR -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8 or 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FT93C46A-USR-T - 1040344-FT93C46A-USR-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FT93C46A-USR-T
1040344-FT93C46A-USR-T
Memory - EEPROM - FT93C46A-USR-T 1040344-FT93C46A-USR-T
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040344-FT93C46A-USR -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Kb (128 x 8 or 64 x 16) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 2MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040344-FT93C46A-USR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Kb (128 x 8 or 64 x 16)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 2MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-FT93C46A-USR-T
1MHZ Memory IC and Storage Component 774-FT93C46A-USR-T
IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP Product overview: FT93C46A-USR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT93C46A-USR-T can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP Product overview: FT93C46A-USR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT93C46A-USR-T can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 1219-1212-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-SOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-SOP

Buy Now Datasheet
Memory - 1219-1212-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-SOP

EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT93C46A-USR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT93C46A-USR-T
Integrated Circuits (ICs) - Memory - Memory FT93C46A-USR-T
IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP

IC EEPROM 1KBIT 3-WIRE 1MHZ 8SOP

Supplier's Site
IC EEPROM 1K SPI 2MHZ 8SOP - 317-FT93C46A-USR-T - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 1K SPI 2MHZ 8SOP
317-FT93C46A-USR-T
IC EEPROM 1K SPI 2MHZ 8SOP 317-FT93C46A-USR-T
IC EEPROM 1K SPI 2MHZ 8SOP

IC EEPROM 1K SPI 2MHZ 8SOP

Supplier's Site
IC EEPROM 1KBIT SPI 2MHZ 8SOP

IC EEPROM 1KBIT SPI 2MHZ 8SOP

Supplier's Site Datasheet
Memory >> EEPROM - FT93C46A-USR-T - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
FT93C46A-USR-T
Memory >> EEPROM FT93C46A-USR-T
1Kbit SPI SOP-8 EEPROM ROHS

1Kbit SPI SOP-8 EEPROM ROHS

Supplier's Site Datasheet
Memory - FT93C46A-USR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit 3-Wire Serial 1 MHz 8-SOP

EEPROM Memory IC 1Kbit 3-Wire Serial 1 MHz 8-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1040344-FT93C46A-USR-T 774-FT93C46A-USR-T 1219-1212-2-ND FT93C46A-USR-T 317-FT93C46A-USR-T FT93C46A-USR-T FT93C46A-USR-T FT93C46A-USR-T
Product Name Memory - EEPROM - FT93C46A-USR-T 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory IC EEPROM 1K SPI 2MHZ 8SOP Memory Memory >> EEPROM Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 8-SOP SOIC; Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154, 3.90mm Width) SOP SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP18S030MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Operating Temperature -55 C (-67 F)
Density 0 kbits
View Details
4 suppliers
Memory - CAT24C02YE-GT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details