IC EEPROM 1K SPI 2MHZ 8DIP Product overview: FT93C46A-IDR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 2MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT93C46A-IDR-B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1121309-FT93C46A-IDR
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 50
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 2 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Fremont Micro Devices Ltd
Other Names: 1219-1044,FT93C46AID
Base Product Number: 93C46A
EEPROM Memory IC 1Kbit 3-Wire Serial 2 MHz 8-DIP
IC EEPROM 1KBIT 3-WIRE 2MHZ 8DIP
IC EEPROM 1KBIT SPI 2MHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FT93C46A-IDR-B | 1121309-FT93C46A-IDR-B | FT93C46A-IDR-B | FT93C46A-IDR-B | FT93C46A-IDR-B |
| Product Name | 2MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Cycle Time | 1.00E7 ns | 1.00E7 ns |