Fremont Micro Devices Corporation PMIC - PMIC - LED Drivers - FT8900B-RT FT8900B-RT

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040343-FT8900B-RT Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 45kHz Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 27V Operating Input Voltage(Min): 7V Channel Output Current: 700mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040343-FT8900B-RT Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 45kHz Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 27V Operating Input Voltage(Min): 7V Channel Output Current: 700mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FT8900B-RT - 1040343-FT8900B-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FT8900B-RT
1040343-FT8900B-RT
PMIC - PMIC - LED Drivers - FT8900B-RT 1040343-FT8900B-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040343-FT8900B-RT Packaging: Reel - TR Type: AC DC Offline Switcher Mounting: SMD (SMT) Frequency: 45kHz Internal Switch(s): Yes Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 27V Operating Input Voltage(Min): 7V Channel Output Current: 700mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040343-FT8900B-RT
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 45kHz
Internal Switch(s): Yes
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Maximum Supply Voltage: 27V
Operating Input Voltage(Min): 7V
Channel Output Current: 700mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
700MA LED Driver IC
137-FT8900B-RT
700MA LED Driver IC 137-FT8900B-RT
IC LED DRIVER OFFL 700MA 8SOP Product overview: FT8900B-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT8900B-RT can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 700MA 8SOP Product overview: FT8900B-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT8900B-RT can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FT8900B-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FT8900B-RT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FT8900B-RT
IC LED DRIVER OFFL 700MA 8SOP

IC LED DRIVER OFFL 700MA 8SOP

Supplier's Site
PMIC - LED Drivers - FT8900B-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FT8900B-RT
PMIC - LED Drivers FT8900B-RT
IC LED DRIVER OFFLINE 700MA 8SOP

IC LED DRIVER OFFLINE 700MA 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1040343-FT8900B-RT 137-FT8900B-RT FT8900B-RT FT8900B-RT
Product Name PMIC - PMIC - LED Drivers - FT8900B-RT 700MA LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP LED Driver IC - 137-A8508GLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 8 #
View Details
5 suppliers
PMIC - LED Drivers - ADD5203ACPZ-RL - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Driver IC - AAT3132ITP-T1 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers