IC LED DRIVER OFFL 700MA SOT23-6 Product overview: FT8900-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, SOT23. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 700MA, SOT23, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT8900-RT can be used for catalog matching and distributor lookup.
Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 872390-FT8900-RT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher - - Dimming 700mA SOT-23-6
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1219-1170-6, 1219-1170-1, 1219-1170-2
IC LED DRIVER OFFL 700MA SOT23-6
IC LED DRIVER OFFL 700MA SOT23-6
IC LED DRIVER OFFL 700MA SOT23-6
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-FT8900-RT | 872390-FT8900-RT | FT8900-RT | FT8900-RT | 317-FT8900-RT |
| Product Name | 700MA SOT23 LED Driver IC | PMIC - PMIC - LED Drivers - FT8900-RT | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER OFFL 700MA SOT23-6 |
| Input Voltage | 7 to 27 volts | 7 to 27 volts |