LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 280mA 8-SOP
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 280mA 8-SOP
Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 872389-FT886C-RT
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) - Dimming 280mA 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: FT886C
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1219-1176-6, 1219-1176-2, 1219-1176-1
IC LED DRIVER OFFL 280MA 8SOP Product overview: FT886C-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 280MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 280MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT886C-RT can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFLINE 280MA 8SOP
IC LED DRIVER OFFL 280MA 8SOP
IC LED DRIVER OFFLINE 280MA 8SOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1219-1176-2-ND | 872389-FT886C-RT | 137-FT886C-RT | FT886C-RT | FT886C-RT | 317-FT886C-RT |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - FT886C-RT | 280MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | IC LED DRIVER OFFLINE 280MA 8SOP |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 9 to 20 volts | 9 to 20 volts | 9 to 20 volts | |||
| Output Current | 280 milliamps | 280 milliamps |