Fremont Micro Devices Corporation LED Drivers FT886A-RT

Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 180mA 8-SOP
Description
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 180mA 8-SOP
Datasheet
Datasheet Summary
Powered by GS/AI

The FT886A-RT is a high-performance non-isolated buck LED driver designed for constant current applications. It operates in boundary conduction mode and features a built-in 500V power MOSFET, eliminating the need for auxiliary windings for current sensing and power supply. The driver offers ±3% LED current accuracy and includes built-in protections such as LED open and short circuit protection, over-temperature compensation, and cycle-by-cycle current limiting. This device is suitable for both DC/DC and AC/DC LED driver applications, including backlighting for flat panel displays. It is available in SOP8 and DIP8 packages, making it versatile for various design requirements. The FT886A-RT is optimized for efficiency with ultra-low operating current and integrated line compensation, providing a reliable and cost-effective solution for LED driving needs.

Datasheet Summary
Powered by GS/AI

The FT886A-RT is a high-performance non-isolated buck LED driver designed for constant current applications. It operates in boundary conduction mode and features a built-in 500V power MOSFET, eliminating the need for auxiliary windings for current sensing and power supply. The driver offers ±3% LED current accuracy and includes built-in protections such as LED open and short circuit protection, over-temperature compensation, and cycle-by-cycle current limiting. This device is suitable for both DC/DC and AC/DC LED driver applications, including backlighting for flat panel displays. It is available in SOP8 and DIP8 packages, making it versatile for various design requirements. The FT886A-RT is optimized for efficiency with ultra-low operating current and integrated line compensation, providing a reliable and cost-effective solution for LED driving needs.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - FT886A-RT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Drivers
FT886A-RT
LED Drivers FT886A-RT
LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 180mA 8-SOP

LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 180mA 8-SOP

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number FT886A-RT
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Step-Down (Buck)
Output Current 0.1800 amps
Switching Frequency 5 kHz
Unlock Full Specs
to access all available technical data

Similar Products

IC 3.3V PLL CLK-DRVR 52-TQFP - 815-CDC2582PAH - Utmel Electronic Limited
Specs
Driver Type PLL Clock Driver
Number of Outputs 12
Supply Voltage 3.3 volts
View Details
 - 74CBTLV3125DS,118 - Rochester Electronics
Specs
Package Type SOT519
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI53345-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details