Fremont Micro Devices Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - FT839NB1-RT FT839NB1-RT

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040341-FT839NB1-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Duty Cycle: 47% Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 6 V to 30 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040341-FT839NB1-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Duty Cycle: 47% Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 6 V to 30 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FT839NB1-RT - 1040341-FT839NB1-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FT839NB1-RT
1040341-FT839NB1-RT
PMIC - PMIC - AC DC Converters, Offline Switchers - FT839NB1-RT 1040341-FT839NB1-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040341-FT839NB1-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.5V Duty Cycle: 47% Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 6 V to 30 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040341-FT839NB1-RT
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.5V
Duty Cycle: 47%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOP
Supply Voltage - Operating: 6 V to 30 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - FT839NB1-RT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FT839NB1-RT
AC DC Converters, Offline Switches FT839NB1-RT
Converter Offline Flyback Topology 8-SOP

Converter Offline Flyback Topology 8-SOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FT839NB1-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FT839NB1-RT
PMIC - AC DC Converters, Offline Switchers FT839NB1-RT
IC OFFLINE SWITCH FLYBACK 8SOP

IC OFFLINE SWITCH FLYBACK 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040341-FT839NB1-RT FT839NB1-RT FT839NB1-RT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FT839NB1-RT AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5642N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3B0565JGXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.3 to 26 volts
Output Power 25 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers