Fremont Micro Devices Corporation PMIC - PMIC - AC DC Converters, Offline Switchers - FT838NB2-RT FT838NB2-RT

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040339-FT838NB2-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 17.6V Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 6.6 V to 30 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040339-FT838NB2-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 17.6V Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 6.6 V to 30 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838NB2-RT - 1040339-FT838NB2-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838NB2-RT
1040339-FT838NB2-RT
PMIC - PMIC - AC DC Converters, Offline Switchers - FT838NB2-RT 1040339-FT838NB2-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040339-FT838NB2-RT Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 17.6V Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SOP Supply Voltage - Operating: 6.6 V to 30 V Control Operating Temperature: -40°C to 125°C (TA) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040339-FT838NB2-RT
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 17.6V
Fault Protection: Current Limiting, Open Circuit, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOP
Supply Voltage - Operating: 6.6 V to 30 V
Control Operating Temperature: -40°C to 125°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
AC DC Converters, Offline Switches - FT838NB2-RT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FT838NB2-RT
AC DC Converters, Offline Switches FT838NB2-RT
Converter Offline Flyback Topology 8-SOP

Converter Offline Flyback Topology 8-SOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FT838NB2-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FT838NB2-RT
PMIC - AC DC Converters, Offline Switchers FT838NB2-RT
IC OFFLINE SWITCH FLYBACK 8SOP

IC OFFLINE SWITCH FLYBACK 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1040339-FT838NB2-RT FT838NB2-RT FT838NB2-RT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FT838NB2-RT AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SOP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters - BP5035A12 - 1153930-BP5035A12 - Win Source Electronics
Specs
Package Type Other; 10-SIP Module, 5 Leads
Output Power 2 watts
Operating Temperature -25 to 80 C (-13 to 176 F)
View Details