Fremont Micro Devices Corporation 420MA LED Driver IC FT833B12-RT

Description
IC LED DRIVER OFFL 420MA 8SOP Product overview: FT833B12-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 420MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT833B12-RT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRIVER OFFL 420MA 8SOP Product overview: FT833B12-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 420MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT833B12-RT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
420MA LED Driver IC
137-FT833B12-RT
420MA LED Driver IC 137-FT833B12-RT
IC LED DRIVER OFFL 420MA 8SOP Product overview: FT833B12-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 420MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT833B12-RT can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL 420MA 8SOP Product overview: FT833B12-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 420MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT833B12-RT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - LED Drivers - FT833B12-RT - 872382-FT833B12-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FT833B12-RT
872382-FT833B12-RT
PMIC - PMIC - LED Drivers - FT833B12-RT 872382-FT833B12-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 872382-FT833B12-RT Operating Temperature Range: -40°C ~ 105°C (TA) Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming 420mA 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Other Part Number: 1219-1169-2, 1219-1169-1, 1219-1169-6

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 872382-FT833B12-RT
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: LED Driver IC 1 Output AC DC Offline Switcher Flyback - Dimming 420mA 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 1219-1169-2, 1219-1169-1, 1219-1169-6

Buy Now
PMIC - LED Drivers - FT833B12-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FT833B12-RT
PMIC - LED Drivers FT833B12-RT
IC LED DRIVER OFFLINE 420MA 8SOP

IC LED DRIVER OFFLINE 420MA 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FT833B12-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FT833B12-RT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FT833B12-RT
IC LED DRIVER OFFL 420MA 8SOP

IC LED DRIVER OFFL 420MA 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-FT833B12-RT 872382-FT833B12-RT FT833B12-RT FT833B12-RT
Product Name 420MA LED Driver IC PMIC - PMIC - LED Drivers - FT833B12-RT PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 9 to 20 volts 9 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

500MA LED Driver IC - 137-AAT3176AIDH-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Drivers - 620-1087-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
4 suppliers
LED Drivers - BCR 431U - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
View Details
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details