Fremont Micro Devices Corporation PMIC - PMIC - LED Drivers - FT822A-RT FT822A-RT

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 001335-FT822A-RT Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 265V Operating Input Voltage(Min): 85V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 001335-FT822A-RT Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 265V Operating Input Voltage(Min): 85V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - FT822A-RT - 001335-FT822A-RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - FT822A-RT
001335-FT822A-RT
PMIC - PMIC - LED Drivers - FT822A-RT 001335-FT822A-RT
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 001335-FT822A-RT Packaging: Reel - TR Type: AC DC Offline Switcher Applications: Lighting Mounting: SMD (SMT) Number of Outputs: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SOP Maximum Supply Voltage: 265V Operating Input Voltage(Min): 85V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 001335-FT822A-RT
Packaging: Reel - TR
Type: AC DC Offline Switcher
Applications: Lighting
Mounting: SMD (SMT)
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOP
Maximum Supply Voltage: 265V
Operating Input Voltage(Min): 85V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
LED Driver IC
137-FT822A-RT
LED Driver IC 137-FT822A-RT
IC LED DRIVER OFFL SWITCHER 8SOP Product overview: FT822A-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT822A-RT can be used for catalog matching and distributor lookup.

IC LED DRIVER OFFL SWITCHER 8SOP Product overview: FT822A-RT from Fremont Micro Devices is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FT822A-RT can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - LED Drivers - FT822A-RT - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FT822A-RT
PMIC - LED Drivers FT822A-RT
IC LED DRIVER OFFL SWITCHER 8SOP

IC LED DRIVER OFFL SWITCHER 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FT822A-RT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FT822A-RT
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FT822A-RT
IC LED DRIVER OFFL SWITCHER 8SOP

IC LED DRIVER OFFL SWITCHER 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 001335-FT822A-RT 137-FT822A-RT FT822A-RT FT822A-RT
Product Name PMIC - PMIC - LED Drivers - FT822A-RT LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

BQ2040 Multi-Chemistry Smart Battery System (SBS) 1.0 Compliant Gas Gauge With 4 LED Drivers - BQ2040SN-D111G4 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD2314EL - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 60 milliamps
Number of Channels 3 #
View Details
3 suppliers
LED Drivers - 122226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 18 watts
Features Outdoor Rated
View Details