Fremont Micro Devices Corporation Voltage Regulators - Linear, Low Drop Out (LDO) Regulators FT531GA

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1219-1082-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1219-1082-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1219-1082-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - FT531GA - 774809-FT531GA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - FT531GA
774809-FT531GA
PMIC - PMIC - Voltage Regulators - Linear - FT531GA 774809-FT531GA
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 774809-FT531GA Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 250mA Family Name: FT531 Output Voltage: 2.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 36μA PSRR: 72dB ~ 60dB (1kHz ~ 10kHz ) Protection Features: Over Current Manufacturer Package: SOT-23-5 Voltage Input MAX: 6V Voltage Dropout (Maximum): 0.12V @ 100mA Alternative Parts (Cross-Reference): S-1132B27-M5T1; S-1132B27-M5T1U; S-1132B27-M5T1G; BU28SD2MG-MTR; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 774809-FT531GA
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: FT531
Output Voltage: 2.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 36μA
PSRR: 72dB ~ 60dB (1kHz ~ 10kHz )
Protection Features: Over Current
Manufacturer Package: SOT-23-5
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.12V @ 100mA
Alternative Parts (Cross-Reference): S-1132B27-M5T1; S-1132B27-M5T1U; S-1132B27-M5T1G; BU28SD2MG-MTR;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
2.8V 250MA SOT23 Voltage Regulator IC
776-FT531GA
2.8V 250MA SOT23 Voltage Regulator IC 776-FT531GA
IC REG LINEAR 2.8V 250MA SOT23-5 Product overview: FT531GA from Fremont Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FT531GA can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.8V 250MA SOT23-5 Product overview: FT531GA from Fremont Micro Devices is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 250MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 250MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-FT531GA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - FT531GA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
FT531GA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear FT531GA
IC REG LINEAR 2.8V 250MA SOT23-5

IC REG LINEAR 2.8V 250MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - FT531GA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
FT531GA
PMIC - Voltage Regulators - Linear FT531GA
IC REG LINEAR 2.8V 250MA SOT23-5

IC REG LINEAR 2.8V 250MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1219-1082-2-ND 774809-FT531GA 776-FT531GA FT531GA FT531GA
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - FT531GA 2.8V 250MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Dual Output Regulator - A4402ELPTR-T - Allegro MicroSystems Inc.
Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 16-Pin eTSSOP
View Details
8 suppliers
PMIC - Voltage Regulators - Linear - ADP3300ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
LM117HVQML-SP 3-Terminal Adjustable Regulator - 5962R0722961V9A - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Regulators - 2444543 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details