Fremont Micro Devices Corporation Buck 0.9A SOT23 Step-Down DC-DC Converter IC FT441AA

Description
IC REG BUCK ADJ 0.9A SYNC SOT23 Product overview: FT441AA from Fremont Micro Devices is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.9A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.9A, SOT23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FT441AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BUCK ADJ 0.9A SYNC SOT23 Product overview: FT441AA from Fremont Micro Devices is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.9A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.9A, SOT23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FT441AA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Buck 0.9A SOT23 Step-Down DC-DC Converter IC
739-FT441AA
Buck 0.9A SOT23 Step-Down DC-DC Converter IC 739-FT441AA
IC REG BUCK ADJ 0.9A SYNC SOT23 Product overview: FT441AA from Fremont Micro Devices is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.9A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.9A, SOT23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FT441AA can be used for catalog matching and distributor lookup.

IC REG BUCK ADJ 0.9A SYNC SOT23 Product overview: FT441AA from Fremont Micro Devices is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.9A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.9A, SOT23, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-FT441AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-FT441AA
Product Name Buck 0.9A SOT23 Step-Down DC-DC Converter IC
Package Type Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Buck 1MHz 35V 4A Step-Down DC-DC Converter IC - 715-LM3485MM/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 35 volts
Input Voltage 36 volts
View Details
2 suppliers
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details