IC FLASH 4MBIT SPI 120MHZ 8SOP Product overview: FT25H04S-RT from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 120MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT25H04S-RT can be used for catalog matching and distributor lookup.
FLASH Memory IC 4Mb (512K x 8) SPI 120MHz 8-SOP
FLASH Memory IC 4Mbit SPI 120 MHz 8-SOP
IC FLASH 4MBIT SPI 120MHZ 8SOP
IC FLASH 4MBIT SPI 120MHZ 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FT25H04S-RT | 1219-1190-2-ND | FT25H04S-RT | FT25H04S-RT | FT25H04S-RT |
| Product Name | 120MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 2.00E6 ns | 2.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Tape & Reel (TR) | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |