Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040309-FT24C64A-USR
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 800kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC EEPROM 64K I2C 800KHZ 8SOP Product overview: FT24C64A-USR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C64A-USR-B can be used for catalog matching and distributor lookup.
IC EEPROM 64KBIT I2C 800KHZ 8SOP
EEPROM Memory IC 64Kbit I²C 800 kHz 700 ns 8-SOP
IC EEPROM 64KBIT I2C 800KHZ 8SOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1040309-FT24C64A-USR-B | 774-FT24C64A-USR-B | FT24C64A-USR-B | FT24C64A-USR-B | FT24C64A-USR-B |
| Product Name | Memory - EEPROM - FT24C64A-USR-B | 800KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 700 ns | 700 ns | 700 ns | 700 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; 8-SOP | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |