Fremont Micro Devices Corporation Memory FT24C64A-ESR-T

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 800kHz 1.2µs 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 800kHz 1.2µs 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1219-1220-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 800kHz 1.2µs 8-SOP

EEPROM Memory IC 64Kb (8K x 8) I²C 800kHz 1.2µs 8-SOP

Buy Now Datasheet
Singapore, Singapore
800KHZ Memory IC and Storage Component
774-FT24C64A-ESR-T
800KHZ Memory IC and Storage Component 774-FT24C64A-ESR-T
IC EEPROM 64KBIT I2C 800KHZ 8SOP Product overview: FT24C64A-ESR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C64A-ESR-T can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 800KHZ 8SOP Product overview: FT24C64A-ESR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C64A-ESR-T can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - FT24C64A-ESR-T - 872372-FT24C64A-ESR-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FT24C64A-ESR-T
872372-FT24C64A-ESR-T
Memory - EEPROM - FT24C64A-ESR-T 872372-FT24C64A-ESR-T
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 872372-FT24C64A-ESR- T Operating Temperature Range: -40°C ~ 85°C Features: EEPROM Memory IC 64Kb (8K x 8) I²C 800 kHz 1.2 µs 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: FT24C64 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 1219-1220-2, FT24C64A-ESR-T-ND, 1219-1220-6, 1219-1220-1

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 872372-FT24C64A-ESR-T
Operating Temperature Range: -40°C ~ 85°C
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 800 kHz 1.2 µs 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: FT24C64
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1219-1220-2, FT24C64A-ESR-T-ND, 1219-1220-6, 1219-1220-1

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT24C64A-ESR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT24C64A-ESR-T
Integrated Circuits (ICs) - Memory - Memory FT24C64A-ESR-T
IC EEPROM 64KBIT I2C 800KHZ 8SOP

IC EEPROM 64KBIT I2C 800KHZ 8SOP

Supplier's Site
IC EEPROM 64KBIT I2C 800KHZ 8SOP

IC EEPROM 64KBIT I2C 800KHZ 8SOP

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 800KHZ 8SOP

IC EEPROM 64KBIT I2C 800KHZ 8SOP

Supplier's Site Datasheet
Memory - FT24C64A-ESR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 800 kHz 1.2 µs 8-SOP

EEPROM Memory IC 64Kbit I²C 800 kHz 1.2 µs 8-SOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1219-1220-2-ND 774-FT24C64A-ESR-T 872372-FT24C64A-ESR-T FT24C64A-ESR-T FT24C64A-ESR-T FT24C64A-ESR-T FT24C64A-ESR-T
Product Name Memory 800KHZ Memory IC and Storage Component Memory - EEPROM - FT24C64A-ESR-T Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOP; SOIC; 8-SOP SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CAT24C128LI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details