IC EEPROM 64KBIT I2C 1MHZ 8SOP Product overview: FT24C64A-ESG-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C64A-ESG-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 500ns 8-SOP
IC EEPROM 64KBIT I2C 1MHZ 8SOP
EEPROM Memory IC 64Kbit I²C 1 MHz 500 ns 8-SOP
IC EEPROM 64KBIT I2C 1MHZ 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FT24C64A-ESG-T | 1219-1263-2-ND | FT24C64A-ESG-T | FT24C64A-ESG-T | FT24C64A-ESG-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 500 ns | 500 ns | 500 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |