Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 106038-FT24C32A-UTR-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 700ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 800kHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC EEPROM 32KBIT I2C 8TSSOP Product overview: FT24C32A-UTR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C32A-UTR-T can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kb (4K x 8) I²C 800kHz 700ns 8-TSSOP
EEPROM Memory IC 32Kbit I²C 800 kHz 700 ns 8-TSSOP
IC EEPROM 32KBIT I2C 8TSSOP
IC EEPROM 32KBIT I2C 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 106038-FT24C32A-UTR-T | 774-FT24C32A-UTR-T | 1219-1113-2-ND | FT24C32A-UTR-T | FT24C32A-UTR-T | FT24C32A-UTR-T |
| Product Name | Memory - EEPROM - FT24C32A-UTR-T | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 700 ns | 700 ns | 700 ns | 700 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOP; SSOP; TSSOP; 8-TSSOP | TSSOP; Tape & Reel (TR) | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |