Fremont Micro Devices Corporation Memory FT24C32A-USR-B

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 800kHz 700ns 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 800kHz 700ns 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1219-1004-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 800kHz 700ns 8-SOP

EEPROM Memory IC 32Kb (4K x 8) I²C 800kHz 700ns 8-SOP

Buy Now Datasheet
Memory - EEPROM - FT24C32A-USR-B - 774804-FT24C32A-USR-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FT24C32A-USR-B
774804-FT24C32A-USR-B
Memory - EEPROM - FT24C32A-USR-B 774804-FT24C32A-USR-B
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 774804-FT24C32A-USR- B Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 700ns Family Name: FT24C32A Categories: Integrated Circuits (ICs) Memory Format: EEPROM Clock Frequency: 800kHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOP Alternative Parts (Cross-Reference): M24C32-RMN3GP; M24C32-RMN3TGP; M24C32-RMN3TG/K; M24C32-RMN3PP; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 774804-FT24C32A-USR-B
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 700ns
Family Name: FT24C32A
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 800kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOP
Alternative Parts (Cross-Reference): M24C32-RMN3GP; M24C32-RMN3TGP; M24C32-RMN3TG/K; M24C32-RMN3PP;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
800KHZ Memory IC and Storage Component - 774-FT24C32A-USR-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800KHZ Memory IC and Storage Component
774-FT24C32A-USR-B
800KHZ Memory IC and Storage Component 774-FT24C32A-USR-B
IC EEPROM 32K I2C 800KHZ 8SOP Product overview: FT24C32A-USR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C32A-USR-B can be used for catalog matching and distributor lookup.

IC EEPROM 32K I2C 800KHZ 8SOP Product overview: FT24C32A-USR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C32A-USR-B can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - FT24C32A-USR-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT24C32A-USR-B
Integrated Circuits (ICs) - Memory - Memory FT24C32A-USR-B
IC EEPROM 32KBIT I2C 800KHZ 8SOP

IC EEPROM 32KBIT I2C 800KHZ 8SOP

Supplier's Site
Memory - FT24C32A-USR-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 800 kHz 700 ns 8-SOP

EEPROM Memory IC 32Kbit I²C 800 kHz 700 ns 8-SOP

Buy Now
IC EEPROM 32KBIT I2C 800KHZ 8SOP

IC EEPROM 32KBIT I2C 800KHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1219-1004-ND 774804-FT24C32A-USR-B 774-FT24C32A-USR-B FT24C32A-USR-B FT24C32A-USR-B FT24C32A-USR-B
Product Name Memory Memory - EEPROM - FT24C32A-USR-B 800KHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM, EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 8-SOP 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 4720BDC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Surface Mount
View Details
2 suppliers
Memory - 04188CBLBB-30 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Memory - 457780-2590 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers