Fremont Micro Devices Corporation Memory FT24C16A-UTR-B

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1219-1021-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Memory IC and Storage Component
774-FT24C16A-UTR-B
TSSOP Memory IC and Storage Component 774-FT24C16A-UTR-B
EEPROM, 2KX8, Serial, CMOS, PDSO8, TSSOP-8 Product overview: FT24C16A-UTR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C16A-UTR-B can be used for catalog matching and distributor lookup.

EEPROM, 2KX8, Serial, CMOS, PDSO8, TSSOP-8 Product overview: FT24C16A-UTR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, TSSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C16A-UTR-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - FT24C16A-UTR-B - 204361-FT24C16A-UTR-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FT24C16A-UTR-B
204361-FT24C16A-UTR-B
Memory - EEPROM - FT24C16A-UTR-B 204361-FT24C16A-UTR-B
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 204361-FT24C16A-UTR- B Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): AT24C16C-XHM-T; CAT24WC164YA-1.8TE13 ; M24C16-FDW3TP/S; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 204361-FT24C16A-UTR-B
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): AT24C16C-XHM-T; CAT24WC164YA-1.8TE13; M24C16-FDW3TP/S;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - FT24C16A-UTR-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP

EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT24C16A-UTR-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT24C16A-UTR-B
Integrated Circuits (ICs) - Memory - Memory FT24C16A-UTR-B
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1219-1021-ND 774-FT24C16A-UTR-B 204361-FT24C16A-UTR-B FT24C16A-UTR-B FT24C16A-UTR-B FT24C16A-UTR-B
Product Name Memory TSSOP Memory IC and Storage Component Memory - EEPROM - FT24C16A-UTR-B Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Supply Voltage 1.8V ~ 5.5V 5 1.8 V ~ 5.5 V 1.8V ~ 5.5V -40degC ~ 85degC
Number of Words 2048 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3628-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers