EEPROM, 2KX8, Serial, CMOS, PDSO8, SOP-8 Product overview: FT24C16A-USR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C16A-USR-B can be used for catalog matching and distributor lookup.
Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 872368-FT24C16A-USR-
Operating Temperature Range: -40°C ~ 85°C
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 550 ns 8-SOP
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: FT24C16
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 1219-1003, FT24C16AUSRB
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 550ns 8-SOP
IC EEPROM 16KBIT I2C 1MHZ 8SOP
EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-SOP
IC EEPROM 16KBIT I2C 1MHZ 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FT24C16A-USR-B | 872368-FT24C16A-USR-B | 1219-1003-ND | FT24C16A-USR-B | FT24C16A-USR-B | FT24C16A-USR-B |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - FT24C16A-USR-B | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Words | 2048 k | |||||
| Supply Voltage | 5 | 1.8V ~ 5.5V | -40degC ~ 85degC | 1.8V ~ 5.5V | ||
| Package Type | SOP; SOIC; 8-SOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |