Fremont Micro Devices Corporation Memory FT24C08A-USR-T

Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1219-1093-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-SOP

Buy Now Datasheet
Memory - EEPROM - FT24C08A-USR-T - 1003320-FT24C08A-USR-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FT24C08A-USR-T
1003320-FT24C08A-USR-T
Memory - EEPROM - FT24C08A-USR-T 1003320-FT24C08A-USR-T
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1003320-FT24C08A-USR -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 550ns Family Name: FT24C08A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): GT24C08-2GLI-TR; M24C08-DRMN3P/K; M24C08-FMN3TP/S; M24C08-FMN3TG/S; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1003320-FT24C08A-USR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 550ns
Family Name: FT24C08A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): GT24C08-2GLI-TR; M24C08-DRMN3P/K; M24C08-FMN3TP/S; M24C08-FMN3TG/S;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-FT24C08A-USR-T
1MHZ Memory IC and Storage Component 774-FT24C08A-USR-T
IC EEPROM 8KBIT 1MHZ 8SOP Product overview: FT24C08A-USR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C08A-USR-T can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT 1MHZ 8SOP Product overview: FT24C08A-USR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C08A-USR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8SOP

IC EEPROM 8KBIT I2C 1MHZ 8SOP

Supplier's Site Datasheet
Memory - FT24C08A-USR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOP

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT24C08A-USR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT24C08A-USR-T
Integrated Circuits (ICs) - Memory - Memory FT24C08A-USR-T
IC EEPROM 8KBIT I2C 1MHZ 8SOP

IC EEPROM 8KBIT I2C 1MHZ 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1219-1093-2-ND 1003320-FT24C08A-USR-T 774-FT24C08A-USR-T FT24C08A-USR-T FT24C08A-USR-T FT24C08A-USR-T
Product Name Memory Memory - EEPROM - FT24C08A-USR-T 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM, EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; 8-SOP SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V -40degC ~ 85degC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details