Fremont Micro Devices Corporation Memory - EEPROM - FT24C08A-UDR-B FT24C08A-UDR-B

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 103141-FT24C08A-UDR- B Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 103141-FT24C08A-UDR- B Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FT24C08A-UDR-B - 103141-FT24C08A-UDR-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FT24C08A-UDR-B
103141-FT24C08A-UDR-B
Memory - EEPROM - FT24C08A-UDR-B 103141-FT24C08A-UDR-B
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 103141-FT24C08A-UDR- B Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 103141-FT24C08A-UDR-B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 1219-1047-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-DIP

EEPROM Memory IC 8Kb (1K x 8) I²C 1MHz 550ns 8-DIP

Buy Now Datasheet
DIP Memory IC and Storage Component - 774-FT24C08A-UDR-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-FT24C08A-UDR-B
DIP Memory IC and Storage Component 774-FT24C08A-UDR-B
EEPROM, 1KX8, Serial, CMOS, PDIP8, DIP-8 Product overview: FT24C08A-UDR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C08A-UDR-B can be used for catalog matching and distributor lookup.

EEPROM, 1KX8, Serial, CMOS, PDIP8, DIP-8 Product overview: FT24C08A-UDR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C08A-UDR-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 1MHZ 8DIP

IC EEPROM 8KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT24C08A-UDR-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT24C08A-UDR-B
Integrated Circuits (ICs) - Memory - Memory FT24C08A-UDR-B
IC EEPROM 8KBIT I2C 1MHZ 8DIP

IC EEPROM 8KBIT I2C 1MHZ 8DIP

Supplier's Site
Memory - FT24C08A-UDR-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-DIP

EEPROM Memory IC 8Kbit I²C 1 MHz 550 ns 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 103141-FT24C08A-UDR-B 1219-1047-ND 774-FT24C08A-UDR-B FT24C08A-UDR-B FT24C08A-UDR-B FT24C08A-UDR-B
Product Name Memory - EEPROM - FT24C08A-UDR-B Memory DIP Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-DIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V 5 -40degC ~ 85degC 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 16-2948-02-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27S19ADM/B - Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers