Fremont Micro Devices Corporation Memory IC and Storage Component FT24C04A-USR-T

Description
EEPROM, 512X8, Serial, CMOS, PDSO8, SOP-8 Product overview: FT24C04A-USR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-USR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM, 512X8, Serial, CMOS, PDSO8, SOP-8 Product overview: FT24C04A-USR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-USR-T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-FT24C04A-USR-T
Memory IC and Storage Component 774-FT24C04A-USR-T
EEPROM, 512X8, Serial, CMOS, PDSO8, SOP-8 Product overview: FT24C04A-USR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-USR-T can be used for catalog matching and distributor lookup.

EEPROM, 512X8, Serial, CMOS, PDSO8, SOP-8 Product overview: FT24C04A-USR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-USR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1219-1092-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOP

Buy Now Datasheet
Memory - EEPROM - FT24C04A-USR-T - 1040297-FT24C04A-USR-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FT24C04A-USR-T
1040297-FT24C04A-USR-T
Memory - EEPROM - FT24C04A-USR-T 1040297-FT24C04A-USR-T
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040297-FT24C04A-USR -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040297-FT24C04A-USR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8SOP

IC EEPROM 4KBIT I2C 1MHZ 8SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT24C04A-USR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT24C04A-USR-T
Integrated Circuits (ICs) - Memory - Memory FT24C04A-USR-T
IC EEPROM 4KBIT I2C 1MHZ 8SOP

IC EEPROM 4KBIT I2C 1MHZ 8SOP

Supplier's Site
Memory - FT24C04A-USR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOP

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-FT24C04A-USR-T 1219-1092-2-ND 1040297-FT24C04A-USR-T FT24C04A-USR-T FT24C04A-USR-T FT24C04A-USR-T
Product Name Memory IC and Storage Component Memory Memory - EEPROM - FT24C04A-USR-T Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Words 512 k
Supply Voltage 5 1.8V ~ 5.5V 1.8 V ~ 5.5 V -40degC ~ 85degC 1.8V ~ 5.5V
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; 8-SOP SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 28C64AX-15B/UC - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 64 kbits
View Details
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details