Fremont Micro Devices Corporation Memory FT24C04A-USR-B

Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1219-1001-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1059927-FT24C04A-USR-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1059927-FT24C04A-USR-B
Integrated Circuits (ICs) - Memory 1059927-FT24C04A-USR-B
Win Source Part Number: 1059927-FT24C04A-USR -B Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 100 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 550 ns Voltage - Supply: 1.8V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Alternative Parts (Cross-Reference): AT34C02D-SSHM-B; AT24CS02-SSHM-T; AT24C02C-SSHM-B; BR24G08F-3AGTE2; BR24G04F-3AGTE2; CAT24AA04WIGT3; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Fremont Micro Devices Ltd Other Names: 1219-1001,FT24C04AUS RB Base Product Number: FT24C04

Win Source Part Number: 1059927-FT24C04A-USR-B
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 550 ns
Voltage - Supply: 1.8V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): AT34C02D-SSHM-B; AT24CS02-SSHM-T; AT24C02C-SSHM-B; BR24G08F-3AGTE2; BR24G04F-3AGTE2; CAT24AA04WIGT3;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Fremont Micro Devices Ltd
Other Names: 1219-1001,FT24C04AUSRB
Base Product Number: FT24C04

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-FT24C04A-USR-B
1MHZ Memory IC and Storage Component 774-FT24C04A-USR-B
IC EEPROM 4K I2C 1MHZ 8SOP Product overview: FT24C04A-USR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-USR-B can be used for catalog matching and distributor lookup.

IC EEPROM 4K I2C 1MHZ 8SOP Product overview: FT24C04A-USR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-USR-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - FT24C04A-USR-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOP

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT24C04A-USR-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT24C04A-USR-B
Integrated Circuits (ICs) - Memory - Memory FT24C04A-USR-B
IC EEPROM 4KBIT I2C 1MHZ 8SOP

IC EEPROM 4KBIT I2C 1MHZ 8SOP

Supplier's Site
IC EEPROM 4KBIT I2C 1MHZ 8SOP

IC EEPROM 4KBIT I2C 1MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1219-1001-ND 1059927-FT24C04A-USR-B 774-FT24C04A-USR-B FT24C04A-USR-B FT24C04A-USR-B FT24C04A-USR-B
Product Name Memory Integrated Circuits (ICs) - Memory 1MHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM, EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 736-DP8429TD-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 63608701 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers