Fremont Micro Devices Corporation DIP Memory IC and Storage Component FT24C04A-UDR-B

Description
EEPROM, 512X8, Serial, CMOS, PDIP8, DIP-8 Product overview: FT24C04A-UDR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-UDR-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM, 512X8, Serial, CMOS, PDIP8, DIP-8 Product overview: FT24C04A-UDR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-UDR-B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Memory IC and Storage Component - 774-FT24C04A-UDR-B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Memory IC and Storage Component
774-FT24C04A-UDR-B
DIP Memory IC and Storage Component 774-FT24C04A-UDR-B
EEPROM, 512X8, Serial, CMOS, PDIP8, DIP-8 Product overview: FT24C04A-UDR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-UDR-B can be used for catalog matching and distributor lookup.

EEPROM, 512X8, Serial, CMOS, PDIP8, DIP-8 Product overview: FT24C04A-UDR-B from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C04A-UDR-B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1219-1046-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-DIP

EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 550ns 8-DIP

Buy Now Datasheet
Memory - EEPROM - FT24C04A-UDR-B - 137947-FT24C04A-UDR-B - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FT24C04A-UDR-B
137947-FT24C04A-UDR-B
Memory - EEPROM - FT24C04A-UDR-B 137947-FT24C04A-UDR-B
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 137947-FT24C04A-UDR- B Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 4Kb (512 x 8) Access Time: 550ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DIP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 137947-FT24C04A-UDR-B
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 4Kb (512 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DIP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC EEPROM 4KBIT I2C 1MHZ 8DIP

IC EEPROM 4KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - FT24C04A-UDR-B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-DIP

EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT24C04A-UDR-B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT24C04A-UDR-B
Integrated Circuits (ICs) - Memory - Memory FT24C04A-UDR-B
IC EEPROM 4KBIT I2C 1MHZ 8DIP

IC EEPROM 4KBIT I2C 1MHZ 8DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-FT24C04A-UDR-B 1219-1046-ND 137947-FT24C04A-UDR-B FT24C04A-UDR-B FT24C04A-UDR-B FT24C04A-UDR-B
Product Name DIP Memory IC and Storage Component Memory Memory - EEPROM - FT24C04A-UDR-B Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Words 512 k
Supply Voltage 5 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V ~ 5.5V -40degC ~ 85degC
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details