IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-TSSOP
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FT24C04A-KTG-B | FT24C04A-KTG-B | FT24C04A-KTG-B |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Data Rate | 1 MHz | ||
| Cycle Time | 5.00E6 ns | ||
| Density | 4 kbits | 4 kbits | 4 kbits |