IC EEPROM 4KBIT I2C 1MHZ 8SOP
IC EEPROM 4KBIT I2C 1MHZ 8SOP
EEPROM Memory IC 4Kbit I²C 1 MHz 550 ns 8-SOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FT24C04A-KSG-B | FT24C04A-KSG-B | FT24C04A-KSG-B |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 550 ns | 550 ns | |
| Density | 4 kbits | 4 kbits | 4 kbits |
| Data Rate | 1 MHz |