IC EEPROM 2K I2C 1MHZ 8SOP Product overview: FT24C02A-USR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C02A-USR-T can be used for catalog matching and distributor lookup.
Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 100204-FT24C02A-USR-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): AT24C02C-SSHM-T; GT24C02-2GLI-TR; FT24C02A-USG-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns 8-SOP
IC EEPROM 2KBIT I2C 1MHZ 8SOP
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns 8-SOP
IC EEPROM 2KBIT I2C 1MHZ 8SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FT24C02A-USR-T | 100204-FT24C02A-USR-T | 1219-1091-2-ND | FT24C02A-USR-T | FT24C02A-USR-T | FT24C02A-USR-T |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - EEPROM - FT24C02A-USR-T | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; EEPROM, | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; SOIC | SOP; 8-SOP | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Access Time | 550 ns | 550 ns | 550 ns |