Fremont Micro Devices Corporation Memory - EEPROM - FT24C02A-5LR-T FT24C02A-5LR-T

Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040296-FT24C02A-5LR -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040296-FT24C02A-5LR -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - FT24C02A-5LR-T - 1040296-FT24C02A-5LR-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - FT24C02A-5LR-T
1040296-FT24C02A-5LR-T
Memory - EEPROM - FT24C02A-5LR-T 1040296-FT24C02A-5LR-T
Manufacturer: Fremont Micro Devices USA Win Source Part Number: 1040296-FT24C02A-5LR -T Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 550ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Fremont Micro Devices USA
Win Source Part Number: 1040296-FT24C02A-5LR-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 550ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Memory IC and Storage Component
774-FT24C02A-5LR-T
SOT-23 Memory IC and Storage Component 774-FT24C02A-5LR-T
EEPROM, 256X8, Serial, CMOS, PDSO5, SOT-23, 5 PIN Product overview: FT24C02A-5LR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT-23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C02A-5LR-T can be used for catalog matching and distributor lookup.

EEPROM, 256X8, Serial, CMOS, PDSO5, SOT-23, 5 PIN Product overview: FT24C02A-5LR-T from Fremont Micro Devices is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT-23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FT24C02A-5LR-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1219-1065-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 550ns SOT-23-5

Buy Now Datasheet
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - FT24C02A-5LR-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FT24C02A-5LR-T
Integrated Circuits (ICs) - Memory - Memory FT24C02A-5LR-T
IC EEPROM 2KBIT I2C 1MHZ SOT23-5

IC EEPROM 2KBIT I2C 1MHZ SOT23-5

Supplier's Site
Memory - FT24C02A-5LR-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns SOT-23-5

EEPROM Memory IC 2Kbit I²C 1 MHz 550 ns SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1040296-FT24C02A-5LR-T 774-FT24C02A-5LR-T 1219-1065-2-ND FT24C02A-5LR-T FT24C02A-5LR-T FT24C02A-5LR-T
Product Name Memory - EEPROM - FT24C02A-5LR-T SOT-23 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 550 ns 550 ns 550 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
Supply Voltage 1.8 V ~ 5.5 V 5 1.8V ~ 5.5V -40degC ~ 85degC 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 93415FMQB - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 2161729 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details