FreeWave Technologies, Inc. RF Transceiver Modules and Modems MM2-P-T-U-SR001

Description
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount
Request a Quote Datasheet
Description
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 2108-MM2-P-T-U-SR001-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
2108-MM2-P-T-U-SR001-ND
RF Transceiver Modules and Modems 2108-MM2-P-T-U-SR001-ND
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - MM2-P-T-U-SR001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
MM2-P-T-U-SR001
RF Transceiver Modules and Modems MM2-P-T-U-SR001
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount

General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers
Product Number 2108-MM2-P-T-U-SR001-ND MM2-P-T-U-SR001
Product Name RF Transceiver Modules and Modems RF Transceiver Modules and Modems
RF Modulation Frequency Shift Key
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz 902 to 928 MHz
Sensitivity -108 dBm -108 dBm
Package Type Module Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
Digital Antenna System Radio Frequency Module -  - Nokia
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Package Type Rack mount
View Details
OEM USB WiFi Modules - WiFiHU-c-1-NE - Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details