The MM2-MR-R-SR is a compact RF transceiver module designed for operation in the 902 to 928 MHz frequency range, suitable for various applications where space is limited. It features a robust design with a maximum output power of up to 1 W and can achieve a range of up to 97 km (60 miles) under clear line-of-sight conditions. The module supports selectable data rates of 115.2 kbps and 153.6 kbps, making it versatile for different communication needs. This transceiver utilizes Frequency Hopping Spread Spectrum (FHSS) technology for secure data transmission, with options for 128- and 256-bit AES encryption. It is built to perform reliably in challenging environments, with operational capabilities ranging from -40°C to +85°C and humidity tolerance of 0 to 95% non-condensing. The MM2-MR-R-SR is equipped with an SSMC connector and is designed for easy integration with a 10-pin header for power, data, and diagnostics. Engineers seeking a high-performance, space-efficient RF solution may find the MM2-MR-R-SR suitable for their projects, particularly in applications requiring reliable communication in noise-congested environments.
General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Integrated, Trace Chassis Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | MM2-MR-R-SR |
| Product Name | RF Transceiver Modules and Modems |
| Package Type | Module |
| Features | RoHS |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 902 to 928 MHz |