915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 6dBi N Type Female Bracket Mount
915MHz Whip, Straight RF Antenna 902MHz ~ 928MHz 6dBi N Type Female Bracket Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 2108-EAN0906WB-ND | EAN0906WB |
| Product Name | RF Antennas | RF Antennas |
| Applications | RF Antennas |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)