FreeWave Technologies, Inc. RF Antennas EAN0905WB

Description
RF Antenna
Description
RF Antenna

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - EAN0905WB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EAN0905WB
RF Antennas EAN0905WB
RF Antenna

RF Antenna

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number EAN0905WB
Product Name RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic mount base for terminal antennas -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers