FreeWave Technologies, Inc. RF Antennas EAN0900SR

Description
900MHz Whip, Right Angle RF Antenna 2dBi SMA Male Connector Mount
Request a Quote Datasheet
Description
900MHz Whip, Right Angle RF Antenna 2dBi SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 2108-EAN0900SR-ND - DigiKey
Thief River Falls, MN, United States
900MHz Whip, Right Angle RF Antenna 2dBi SMA Male Connector Mount

900MHz Whip, Right Angle RF Antenna 2dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - EAN0900SR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EAN0900SR
RF Antennas EAN0900SR
900MHz Whip, Right Angle RF Antenna 2dBi SMA Male Connector Mount

900MHz Whip, Right Angle RF Antenna 2dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 2108-EAN0900SR-ND EAN0900SR
Product Name RF Antennas RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details